10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 5-SC70 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA SC-70-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA SC-70-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 1317122-TPS71401DCKT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 80mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 7.4 µA
Control Features: Current Limit
Voltage - Output (Max): 8.8V
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
PSRR: 59dB ~ 54dB (120Hz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4.2 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24450-1-NDR,296-
Base Product Number: TPS71401
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.3V @ 80mA
80mA LDO, 10V In, 3.2uA Ib, SC-50 Product overview: TPS71401DCKT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 10V, 3.2uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 10V, 3.2uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71401DCKT can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 10V Sgl Out LDO 80mA Adj Low Quies Crnt
IC REG LIN POS ADJ 80MA SC70-5
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS71401DCKT | 296-24450-1-ND | 1317122-TPS71401DCKT | 776-TPS71401DCKT | TPS71401DCKT | TPS71401DCKT |
| Product Name | TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 80mA 10V 3.2uA LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Standard | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SC70,SON | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC | SC-70 | |
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Input Overcurrent Protection | Internal Current Limit; Input Overcurrent Protection; Current Limit | |||
| Output Voltage | 1.2 to 8.8 volts | 1.2 to 8.8 volts | 8.8 volts | 1.2 volts |