Texas Instruments TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current TPS71401DCKR

Description
10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 5-SC70 -40 to 125
Request a Quote Datasheet
Description
10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current - TPS71401DCKR - Texas Instruments
Dallas, TX, United States
TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current
TPS71401DCKR
TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current TPS71401DCKR
10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 5-SC70 -40 to 125

10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current 5-SC70 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48772-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48772-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48772-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48772-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48772-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48772-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48772-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48772-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48772-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 80mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71401DCKR - 055797-TPS71401DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71401DCKR
055797-TPS71401DCKR
PMIC - PMIC - Voltage Regulators - Linear - TPS71401DCKR 055797-TPS71401DCKR
Manufacturer: Texas Instruments Win Source Part Number: 055797-TPS71401DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.67V @ 80mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 80mA Output Voltage: 1.2 V to 8.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 4.2μA to 7.4μA PSRR: 59dB to 54dB (120Hz) Maximum Output Voltage: 8.8V Protection Features: Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055797-TPS71401DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.67V @ 80mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 80mA
Output Voltage: 1.2 V to 8.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 4.2μA to 7.4μA
PSRR: 59dB to 54dB (120Hz)
Maximum Output Voltage: 8.8V
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
80mA 10V 3.2uA LDO Voltage Regulator IC
776-TPS71401DCKR
80mA 10V 3.2uA LDO Voltage Regulator IC 776-TPS71401DCKR
80mA LDO, 10V In, 3.2uA Ib, 670mV Vdo, SC-5 Product overview: TPS71401DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 10V, 3.2uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 10V, 3.2uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71401DCKR can be used for catalog matching and distributor lookup.

80mA LDO, 10V In, 3.2uA Ib, 670mV Vdo, SC-5 Product overview: TPS71401DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80mA, 10V, 3.2uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80mA, 10V, 3.2uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71401DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71401DCKR
LDO Voltage Regulators TPS71401DCKR
LDO Voltage Regulators 10V Sgl Out LDO 80mA Adj Low Quies Crnt

LDO Voltage Regulators 10V Sgl Out LDO 80mA Adj Low Quies Crnt

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71401DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71401DCKR
PMIC - Voltage Regulators - Linear TPS71401DCKR
IC REG LIN POS ADJ 80MA SC70-5

IC REG LIN POS ADJ 80MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71401DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71401DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71401DCKR
IC REG LIN POS ADJ 80MA SC70-5

IC REG LIN POS ADJ 80MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71401DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71401DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71401DCKR
IC REG LIN POS ADJ 80MA SC70-5

IC REG LIN POS ADJ 80MA SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS71401DCKR 296-48772-1-ND 055797-TPS71401DCKR 776-TPS71401DCKR TPS71401DCKR TPS71401DCKR TPS71401DCKR TPS71401DCKR
Product Name TPS71401 10V, Single Output LDO, 80mA, Adj. (1.2 to 8.88V), Low Quiescent Current Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS71401DCKR 80mA 10V 3.2uA LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SC70,SON Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 Other; SC SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Overcurrent Protection Input Overcurrent Protection Reverse Voltage Protection; Enable, Power Good Internal Current Limit; Current Limit
Output Voltage 1.2 to 8.8 volts 1.2 to 8.8 volts 1.2 volts 8.8 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24170RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1834 High Efficiency Linear Regulator - 5962-87742012A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24250CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details