Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP
3.3V LDO Regulator, 500mA, 2% Acc, 0.4V Dropout, TSSOP-20 Product overview: TPS7133QPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 0.4V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 0.4V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7133QPW can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3.3V, 0.4V Dropout, PMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1273134-TPS7133QPW
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 59dB ~ 54dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Maximum Supply Current: 460μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TPS7133
Manufacturer Pack Quantity: 70
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.4V at 500mA
Current - Quiescent (Iq): 350μA
IC REG LINEAR 3.3V 500MA 20TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7133QPW-ND | 776-TPS7133QPW | TPS7133QPW | 1273134-TPS7133QPW | TPS7133QPW |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500mA 0.4V TSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7133QPW | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; Other; TSSOP20 | SSOP; Other; 20-TSSOP | |
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Enable, Power Good |