Lowest Dropout (LDO) PMOS Voltage Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
3.3V LDO Regulator, 500mA, 10V In, Enable/Reset, 8-SOIC Product overview: TPS7133QD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7133QD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034577-TPS7133QD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.235V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 350μA to 460μA
PSRR: 59dB to 54dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.3V 500MA 8SOIC
IC REG LINEAR 3.3V 500MA 8SOIC
LDO Voltage Regulators Lowest Dropout PMOS
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7133QD | 296-2658-5-ND | 776-TPS7133QD | 034577-TPS7133QD | TPS7133QD | TPS7133QD | TPS7133QD |
| Product Name | TPS7133 Lowest Dropout (LDO) PMOS Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 500mA 10V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7133QD | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; PDIP,SOIC,TSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC; Other; 8-SOIC | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection; Enable, Power Good | Enable, Power Good | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |