Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)
250mA Dual LDO, 3.3V Fixed, 1.5% Acc, VSON Product overview: TPS71334DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71334DRCR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273132-TPS71334DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS71334
Output Voltage: 1.2V (3.3V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 600μA
PSRR: 59dB ~ 54dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, UVLO
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 5.5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 500mA
Alternative Parts (Cross-Reference): MAX8865REUA+; MAX8865TEUA; MAX8865REUA;
Introduction Date: July 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Dual 250 mA Output High PSRR
IC REG LIN POS ADJ 250MA 10VSON
IC REG LIN POS ADJ 250MA 10VSON
IC REG LIN POS ADJ 250MA 10VSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71334DRCR | 296-TPS71334DRCRTR-ND | 776-TPS71334DRCR | 1273132-TPS71334DRCR | TPS71334DRCR | TPS71334DRCR | TPS71334DRCR | TPS71334DRCR |
| Product Name | TPS71334 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 250mA 3.3V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS71334DRCR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 to 3.3 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| VIN | 2.7 to 5.5 volts | 5.5 volts | 5.5 volts |