Texas Instruments TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS TPS71319DRCTG4

Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125
Request a Quote Datasheet
Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS - TPS71319DRCTG4 - Texas Instruments
Dallas, TX, United States
TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS
TPS71319DRCTG4
TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS TPS71319DRCTG4
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125

Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 5.5V 250mA LDO Voltage Regulator IC
699-TPS71319DRCTG4
1.8V 5.5V 250mA LDO Voltage Regulator IC 699-TPS71319DRCTG4
2x LDO 1.8V/5.5V 250mA Pos Adj 125mV VSON IC Product overview: TPS71319DRCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5.5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5.5V, 250mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS71319DRCTG4 can be used for catalog matching and distributor lookup.

2x LDO 1.8V/5.5V 250mA Pos Adj 125mV VSON IC Product overview: TPS71319DRCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5.5V, 250mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5.5V, 250mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS71319DRCTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS71319DRCTG4 - 1112721-TPS71319DRCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71319DRCTG4
1112721-TPS71319DRCTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS71319DRCTG4 1112721-TPS71319DRCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112721-TPS71319DRCT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V (1.8V) Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 250μA to 600μA PSRR: 59dB to 54dB (120Hz) Maximum Output Voltage: 5.5V Protection Features: Over Temperature, Reverse Polarity, UVLO Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112721-TPS71319DRCTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V (1.8V)
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 250μA to 600μA
PSRR: 59dB to 54dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Temperature, Reverse Polarity, UVLO
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71319DRCTG4 699-TPS71319DRCTG4 1112721-TPS71319DRCTG4
Product Name TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 1.8V 5.5V 250mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS71319DRCTG4
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; VSON Other; SON Other; 10-VSON (3x3)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Enable, Power Good
Output Voltage 1.8 volts 5.5 volts 1.2 to 1.8 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data