Texas Instruments TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS TPS71319DRCT

Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125
Request a Quote Datasheet
Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS - TPS71319DRCT - Texas Instruments
Dallas, TX, United States
TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS
TPS71319DRCT
TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS TPS71319DRCT
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125

Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS 10-VSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 250mA 1.8V 5.5V LDO Voltage Regulator IC
776-TPS71319DRCT
Dual 250mA 1.8V 5.5V LDO Voltage Regulator IC 776-TPS71319DRCT
250mA Dual LDO 1.8V Fixed 5.5V In 10-VSON Product overview: TPS71319DRCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71319DRCT can be used for catalog matching and distributor lookup.

250mA Dual LDO 1.8V Fixed 5.5V In 10-VSON Product overview: TPS71319DRCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71319DRCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71319DRCT - 1112720-TPS71319DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71319DRCT
1112720-TPS71319DRCT
PMIC - PMIC - Voltage Regulators - Linear - TPS71319DRCT 1112720-TPS71319DRCT
Manufacturer: Texas Instruments Win Source Part Number: 1112720-TPS71319DRCT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V (1.8V) Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 250μA to 600μA PSRR: 59dB to 54dB (120Hz) Maximum Output Voltage: 5.5V Protection Features: Over Temperature, Reverse Polarity, UVLO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112720-TPS71319DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V (1.8V)
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 250μA to 600μA
PSRR: 59dB to 54dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Temperature, Reverse Polarity, UVLO
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17739-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17739-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17739-6-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17739-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17739-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17739-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17739-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17739-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17739-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71319DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71319DRCT
PMIC - Voltage Regulators - Linear TPS71319DRCT
IC REG LIN POS ADJ 250MA 10VSON

IC REG LIN POS ADJ 250MA 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71319DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71319DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71319DRCT
IC REG LIN POS ADJ 250MA 10VSON

IC REG LIN POS ADJ 250MA 10VSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71319DRCT
LDO Voltage Regulators TPS71319DRCT
LDO Voltage Regulators Dual 250 mA Output High PSRR

LDO Voltage Regulators Dual 250 mA Output High PSRR

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71319DRCT 776-TPS71319DRCT 1112720-TPS71319DRCT 296-17739-6-ND TPS71319DRCT TPS71319DRCT TPS71319DRCT
Product Name TPS71319 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator with Integrated SVS Dual 250mA 1.8V 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS71319DRCT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; VSON Other; VSON Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Sequencing and Monitoring,Thermal Shutdown Reverse Voltage Protection; Enable, Power Good Reverse Voltage Protection Enable, Power Good
Output Voltage 1.8 volts 5.5 volts 1.2 to 1.8 volts 1.2 to 5.5 volts 1.2 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM2941QML-SP 1A Low Dropout Adjustable Regulator - 5962R9166704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24296RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details