Texas Instruments TPS71247 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator TPS71247DRCRG4

Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125
Request a Quote Datasheet
Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71247 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator - TPS71247DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS71247 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator
TPS71247DRCRG4
TPS71247 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator TPS71247DRCRG4
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125

Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71247DRCRG4 - 034573-TPS71247DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71247DRCRG4
034573-TPS71247DRCRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS71247DRCRG4 034573-TPS71247DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 034573-TPS71247DRCRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): -, 0.125V @ 250mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable, Power Good Output Current: 250mA Output Voltage: 1.8V, 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V, 2.85V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 250μA to 600μA PSRR: 59dB to 54dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, UVLO Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 034573-TPS71247DRCRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.125V @ 250mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 1.8V, 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.85V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 250μA to 600μA
PSRR: 59dB to 54dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, UVLO
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 2.85V 200mA LDO Voltage Regulator IC
699-TPS71247DRCRG4
1.8V 2.85V 200mA LDO Voltage Regulator IC 699-TPS71247DRCRG4
2-Output LDO 1.8V/2.85V 200mA 1.5% Acc VSON Product overview: TPS71247DRCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 2.85V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.85V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS71247DRCRG4 can be used for catalog matching and distributor lookup.

2-Output LDO 1.8V/2.85V 200mA 1.5% Acc VSON Product overview: TPS71247DRCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 2.85V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.85V, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS71247DRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LIN 1.8/2.85V 10VSON - 815-TPS71247DRCRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.8/2.85V 10VSON
815-TPS71247DRCRG4
IC REG LIN 1.8/2.85V 10VSON 815-TPS71247DRCRG4
IC REG LIN 1.8/2.85V 10VSON

IC REG LIN 1.8/2.85V 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number TPS71247DRCRG4 034573-TPS71247DRCRG4 699-TPS71247DRCRG4 815-TPS71247DRCRG4
Product Name TPS71247 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator PMIC - PMIC - Voltage Regulators - Linear - TPS71247DRCRG4 1.8V 2.85V 200mA LDO Voltage Regulator IC IC REG LIN 1.8/2.85V 10VSON
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; VSON Other; 10-VSON (3x3) Other; VSON Other; Tape and Reel
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Enable, Power Good
Output Voltage 1.8 volts 1.8 to 2.85 volts 2.85 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2000 amps
Unlock Full Specs
to access all available technical data