Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034572-TPS71247DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): -, 0.125V @ 250mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 1.8V, 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V, 2.85V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 250μA to 600μA
PSRR: 59dB to 54dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, UVLO
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA 10-VSON (3x3)
250mA Dual LDO 2.85V Fixed Output VSON 125mV Dropout Product overview: TPS71247DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 2.85V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71247DRCR can be used for catalog matching and distributor lookup.
IC REG LIN 1.8/2.85V 10VSON
IC REG LIN 1.8/2.85V 10VSON
LDO Voltage Regulators Dual 250 mA Output UltraLow Noise
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71247DRCR | 034572-TPS71247DRCR | 296-29078-2-ND | 776-TPS71247DRCR | TPS71247DRCR | TPS71247DRCR | TPS71247DRCR |
| Product Name | TPS71247 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS71247DRCR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 250mA 2.85V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; VSON | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Enable, Power Good | Reverse Voltage Protection | Enable, Power Good | |||
| Output Voltage | 1.8 volts | 1.8 to 2.85 volts | 1.8 to 2.85 volts | 2.85 volts | 1.8 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |