Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125
250mA Dual LDO 2.7-5.5V In, 2.8V Out, 125mV Dropout, VSON Product overview: TPS71229DRCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 5.5V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71229DRCT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 034571-TPS71229DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 0.125V @ 250mA
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 250mA
Output Voltage: 2.8V, 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V (2.8V)
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 250μA to 600μA
PSRR: 59dB to 54dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Temperature, Reverse Polarity, UVLO
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Dual 250 mA Output UltraLow Noise
IC REG LIN POS ADJ 250MA 10VSON
IC REG LIN POS ADJ 250MA 10VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS71229DRCT | 776-TPS71229DRCT | 296-TPS71229DRCT-ND | 034571-TPS71229DRCT | TPS71229DRCT | TPS71229DRCT | TPS71229DRCT |
| Product Name | TPS71229 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator | Dual 250mA 5.5V 2.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS71229DRCT | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; VSON | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection; Enable, Power Good | Enable, Power Good | |||
| Output Voltage | 2.8 volts | 5.5 volts | 1.2 to 5.5 volts | 1.2 to 2.8 volts | 1.2 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |