Texas Instruments TPS71219 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator TPS71219DRCR

Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125
Request a Quote Datasheet
Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71219 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator - TPS71219DRCR - Texas Instruments
Dallas, TX, United States
TPS71219 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator
TPS71219DRCR
TPS71219 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator TPS71219DRCR
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125

Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 250mA 1.8V 5.5V LDO Voltage Regulator IC
776-TPS71219DRCR
Dual 250mA 1.8V 5.5V LDO Voltage Regulator IC 776-TPS71219DRCR
250mA Dual LDO, 1.8V Fixed, 5.5V In, VSON Product overview: TPS71219DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71219DRCR can be used for catalog matching and distributor lookup.

250mA Dual LDO, 1.8V Fixed, 5.5V In, VSON Product overview: TPS71219DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71219DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-29077-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-29077-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-29077-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 250mA 10-VSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71219DRCR - 1273126-TPS71219DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71219DRCR
1273126-TPS71219DRCR
PMIC - PMIC - Voltage Regulators - Linear - TPS71219DRCR 1273126-TPS71219DRCR
Manufacturer: Texas Instruments Win Source Part Number: 1273126-TPS71219DRCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 2 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Configuration: Positive Output Current: 250mA Family Name: TPS71219 Output Voltage: 1.2V (1.8V) Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 600μA PSRR: 59dB ~ 54dB (120Hz) Protection Features: Over Temperature, Reverse Polarity, UVLO Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Output Voltage MAX: 5.5V Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.4V @ 500mA Alternative Parts (Cross-Reference): MAX8865SEUA+; MAX8865SEUA+T; MAX8865TEUA; Introduction Date: July 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273126-TPS71219DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS71219
Output Voltage: 1.2V (1.8V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 600μA
PSRR: 59dB ~ 54dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, UVLO
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 5.5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.4V @ 500mA
Alternative Parts (Cross-Reference): MAX8865SEUA+; MAX8865SEUA+T; MAX8865TEUA;
Introduction Date: July 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS71219DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71219DRCR
PMIC - Voltage Regulators - Linear TPS71219DRCR
IC REG LIN POS ADJ 250MA 10VSON

IC REG LIN POS ADJ 250MA 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71219DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71219DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71219DRCR
IC REG LIN POS ADJ 250MA 10VSON

IC REG LIN POS ADJ 250MA 10VSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71219DRCR
LDO Voltage Regulators TPS71219DRCR
LDO Voltage Regulators Dual 250 mA Output UltraLow Noise

LDO Voltage Regulators Dual 250 mA Output UltraLow Noise

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71219DRCR 776-TPS71219DRCR 296-29077-2-ND 1273126-TPS71219DRCR TPS71219DRCR TPS71219DRCR TPS71219DRCR
Product Name TPS71219 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator Dual 250mA 1.8V 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS71219DRCR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable Output,Fixed Output Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; VSON Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection; Enable, Power Good Enable, Power Good
Output Voltage 1.8 volts 1.8 volts 1.2 to 5.5 volts 1.2 to 1.8 volts 1.2 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 5 volts
View Details
Power Management - Specialized - 296-27699-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details