Texas Instruments TPS71202 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator TPS71202DRCTG4

Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125
Request a Quote Datasheet
Description
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS71202 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator - TPS71202DRCTG4 - Texas Instruments
Dallas, TX, United States
TPS71202 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator
TPS71202DRCTG4
TPS71202 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator TPS71202DRCTG4
Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125

Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator 10-VSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS71202DRCTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS71202DRCTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS71202DRCTG4-ND
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 10-VSON (3x3)

Buy Now Datasheet
Singapore, Singapore
Dual 250mA 5.5V LDO Voltage Regulator IC
776-TPS71202DRCTG4
Dual 250mA 5.5V LDO Voltage Regulator IC 776-TPS71202DRCTG4
250mA Dual LDO, 5.5V Out, 125mV Dropout, VSON Product overview: TPS71202DRCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71202DRCTG4 can be used for catalog matching and distributor lookup.

250mA Dual LDO, 5.5V Out, 125mV Dropout, VSON Product overview: TPS71202DRCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS71202DRCTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS71202DRCTG4 - 1112713-TPS71202DRCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS71202DRCTG4
1112713-TPS71202DRCTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS71202DRCTG4 1112713-TPS71202DRCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112713-TPS71202DRCT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 2 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.4V @ 500mA Operating Supply Current: 250μA to 600μA PSRR: 59dB to 54dB (120Hz) Maximum Output Voltage: 5.5V Protection Features: Over Temperature, Reverse Polarity, UVLO Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112713-TPS71202DRCTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 250μA to 600μA
PSRR: 59dB to 54dB (120Hz)
Maximum Output Voltage: 5.5V
Protection Features: Over Temperature, Reverse Polarity, UVLO
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS71202DRCTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS71202DRCTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS71202DRCTG4
IC REG LIN POS ADJ 250MA 10VSON

IC REG LIN POS ADJ 250MA 10VSON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS71202DRCTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS71202DRCTG4
PMIC - Voltage Regulators - Linear TPS71202DRCTG4
IC REG LIN POS ADJ 250MA 10VSON

IC REG LIN POS ADJ 250MA 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS71202DRCTG4
LDO Voltage Regulators TPS71202DRCTG4
LDO Voltage Regulators Dual 250 mA Output UltraLow Noise

LDO Voltage Regulators Dual 250 mA Output UltraLow Noise

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS71202DRCTG4 TPS71202DRCTG4-ND 776-TPS71202DRCTG4 1112713-TPS71202DRCTG4 TPS71202DRCTG4 TPS71202DRCTG4 TPS71202DRCTG4
Product Name TPS71202 Dual 250 mA Output, UltraLow Noise, High PSRR Low Dropout Linear Regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Dual 250mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS71202DRCTG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VSON Other; 10-VFDFN Exposed Pad Other; VSON Other; 10-VSON (3x3)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection Reverse Voltage Protection; Enable, Power Good Enable, Power Good
Output Voltage 1.2 to 5.4 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data