Low-Dropout (LDO) Voltage Regulator 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS71025DG4 |
| Product Name | TPS71025 Low-Dropout (LDO) Voltage Regulator |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; PDIP,SOIC,TSSOP |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Thermal Shutdown,Overcurrent Protection |
| Output Voltage | 2.5 volts |