Lowest Dropout (LDO) PMOS Adjustable Voltage Regulator 20-TSSOP -40 to 125
Adjustable Positive LDO Regulator, 1.2V Min, 9.75V Max, 0.032V Dropout, PMOS, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 144622-TPS7101QPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.146V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 1.2 V to 9.75 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.4V @ 500mA
Operating Supply Current: 350μA to 460μA
PSRR: 59dB to 54dB (120Hz)
Maximum Output Voltage: 9.75V
Protection Features: Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
500mA LDO, 10V In, 9.75V Out, 235mV Dropout, TSSOP Product overview: TPS7101QPWR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V, 9.75V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, 9.75V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7101QPWR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 20-TSSOP
IC REG LIN POS ADJ 500MA 20TSSOP
LDO Voltage Regulators LDO PMOS Adjustable
IC REG LIN POS ADJ 500MA 20TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7101QPWR | TPS7101QPWR | 144622-TPS7101QPWR | 776-TPS7101QPWR | 296-8042-2-ND | TPS7101QPWR | TPS7101QPWR | TPS7101QPWR |
| Product Name | TPS7101 Lowest Dropout (LDO) PMOS Adjustable Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS7101QPWR | 500mA 10V 9.75V TSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; TSSOP20 | SSOP; Other; 20-TSSOP | Other; TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Enable, Power Good | Reverse Voltage Protection | Enable, Power Good | ||||
| Output Voltage | 1.2 to 9.75 volts | 1.2 volts | 9.75 volts | 1.2 to 9.75 volts | 1.2 volts |