Lowest Dropout (LDO) PMOS Adjustable Voltage Regulator 8-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273121-TPS7101QP
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 59dB ~ 54dB (120Hz)
Maximum Output Voltage: 9.75V
Protection Features: Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Maximum Supply Current: 460μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: TPS7101
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.4V at 500mA
Current - Quiescent (Iq): 350μA
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-PDIP
500mA LDO, 10V In, Adj Out, 235mV Dropout, 8-PDIP Product overview: TPS7101QP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7101QP can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 500MA 8DIP
IC REG LINEAR POS ADJ 500MA 8DIP
LDO Voltage Regulators LDO PMOS Adjustable
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7101QP | 1273121-TPS7101QP | 296-8041-5-ND | 776-TPS7101QP | TPS7101QP | TPS7101QP | TPS7101QP |
| Product Name | TPS7101 Lowest Dropout (LDO) PMOS Adjustable Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS7101QP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 10V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; PDIP,SOIC,TSSOP | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; P | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Enable, Power Good | Reverse Voltage Protection | Enable, Power Good | |||
| Output Voltage | 1.2 to 9.75 volts | 9.75 volts | 1.2 to 9.75 volts | 9.75 volts | 1.2 volts |