Texas Instruments Standard Linear and Logic LDO Voltage Regulators TPS709B50DBVT

Description
LDO Voltage Regulators 150-mA 30-V ultra-low-Iq wide-input low-dropout (LDO) regulator with reverse current protection 5-SOT-23 -40 to 125
Datasheet
Description
LDO Voltage Regulators 150-mA 30-V ultra-low-Iq wide-input low-dropout (LDO) regulator with reverse current protection 5-SOT-23 -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS709B50DBVT
LDO Voltage Regulators TPS709B50DBVT
LDO Voltage Regulators 150-mA 30-V ultra-low-Iq wide-input low-dropout (LDO) regulator with reverse current protection 5-SOT-23 -40 to 125

LDO Voltage Regulators 150-mA 30-V ultra-low-Iq wide-input low-dropout (LDO) regulator with reverse current protection 5-SOT-23 -40 to 125

Buy Now Datasheet
Ldo, Fixed, 5V, 0.15A, Sot-23-5; Fixed Output Voltage Nom. Texas Instruments - 28AH6074 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, Sot-23-5; Fixed Output Voltage Nom. Texas Instruments
28AH6074
Ldo, Fixed, 5V, 0.15A, Sot-23-5; Fixed Output Voltage Nom. Texas Instruments 28AH6074
LDO, FIXED, 5V, 0.15A, SOT-23-5; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.7V; Input Voltage Max:30V; Product Range:-; Output Current:150mA; Output Type:Fixed;RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, SOT-23-5; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2.7V; Input Voltage Max:30V; Product Range:-; Output Current:150mA; Output Type:Fixed;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS709B50DBVT 28AH6074
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 0.15A, Sot-23-5; Fixed Output Voltage Nom. Texas Instruments
Input Voltage 2.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details