Texas Instruments TPS70950-Q1 TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable TPS70950QDBVRQ1

Description
TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70950-Q1 TPS709XX-Q1  150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable - TPS70950QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS70950-Q1 TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable
TPS70950QDBVRQ1
TPS70950-Q1 TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable TPS70950QDBVRQ1
TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125

TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70950QDBVRQ1 - 1273119-TPS70950QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70950QDBVRQ1
1273119-TPS70950QDBVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS70950QDBVRQ1 1273119-TPS70950QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273119-TPS70950QDBV RQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 150mA Family Name: TPS709-Q1 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.05μA ~ 350μA PSRR: 80dB ~ 52dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Voltage Input MAX: 30V Voltage Dropout (Maximum): 1.2V @ 150mA Alternative Parts (Cross-Reference): BA050LBSG2-TR; BA050LBSG; BA050LBSG2; Introduction Date: December 04, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1273119-TPS70950QDBVRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: TPS709-Q1
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.05μA ~ 350μA
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 1.2V @ 150mA
Alternative Parts (Cross-Reference): BA050LBSG2-TR; BA050LBSG; BA050LBSG2;
Introduction Date: December 04, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40935-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40935-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40935-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40935-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40935-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40935-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40935-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40935-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40935-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
5V 150mA 30V SOT-23 LDO Voltage Regulator IC
776-TPS70950QDBVRQ1
5V 150mA 30V SOT-23 LDO Voltage Regulator IC 776-TPS70950QDBVRQ1
5V LDO 150mA, 30V In, 1uA IQ, SOT-23-5 Product overview: TPS70950QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70950QDBVRQ1 can be used for catalog matching and distributor lookup.

5V LDO 150mA, 30V In, 1uA IQ, SOT-23-5 Product overview: TPS70950QDBVRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70950QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70950QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70950QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70950QDBVRQ1
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70950QDBVRQ1
LDO Voltage Regulators TPS70950QDBVRQ1
LDO Voltage Regulators 150mA 30V 1uA IQ VTG Regs

LDO Voltage Regulators 150mA 30V 1uA IQ VTG Regs

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS70950QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70950QDBVRQ1
PMIC - Voltage Regulators - Linear TPS70950QDBVRQ1
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70950QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70950QDBVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70950QDBVRQ1
IC REG LINEAR 5V 150MA SOT23-5

IC REG LINEAR 5V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70950QDBVRQ1 1273119-TPS70950QDBVRQ1 296-40935-2-ND 776-TPS70950QDBVRQ1 TPS70950QDBVRQ1 TPS70950QDBVRQ1 TPS70950QDBVRQ1 TPS70950QDBVRQ1
Product Name TPS70950-Q1 TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable PMIC - PMIC - Voltage Regulators - Linear - TPS70950QDBVRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 150mA 30V SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data