Texas Instruments Standard Linear and Logic LDO Voltage Regulators TPS70950DRVT

Description
LDO Voltage Regulators 150mA,30V,Ultra-Low IQ,Wide Inp LDO Reg
Datasheet
Description
LDO Voltage Regulators 150mA,30V,Ultra-Low IQ,Wide Inp LDO Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70950DRVT
LDO Voltage Regulators TPS70950DRVT
LDO Voltage Regulators 150mA,30V,Ultra-Low IQ,Wide Inp LDO Reg

LDO Voltage Regulators 150mA,30V,Ultra-Low IQ,Wide Inp LDO Reg

Buy Now Datasheet
Ldo Volt Reg, 0.15A, 5V, Wson-6; Output Type Texas Instruments - 28AH6082 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.15A, 5V, Wson-6; Output Type Texas Instruments
28AH6082
Ldo Volt Reg, 0.15A, 5V, Wson-6; Output Type Texas Instruments 28AH6082
LDO VOLT REG, 0.15A, 5V, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

LDO VOLT REG, 0.15A, 5V, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS70950DRVT 28AH6082
Product Name LDO Voltage Regulators Ldo Volt Reg, 0.15A, 5V, Wson-6; Output Type Texas Instruments
Input Voltage 2.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details