Texas Instruments Standard Linear and Logic Ldo, Fixed, 5V, 0.15A, Sot-23-5, Reel; Output Type Texas Instruments TPS70950DBVT

Description
LDO, FIXED, 5V, 0.15A, SOT-23-5, REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 5V, 0.15A, SOT-23-5, REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, Sot-23-5, Reel; Output Type Texas Instruments - 33AH5354 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, Sot-23-5, Reel; Output Type Texas Instruments
33AH5354
Ldo, Fixed, 5V, 0.15A, Sot-23-5, Reel; Output Type Texas Instruments 33AH5354
LDO, FIXED, 5V, 0.15A, SOT-23-5, REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, SOT-23-5, REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ldo, Fixed, 5V, 0.15A, Sot-23-5, Reel; Output Type Texas Instruments - 33AH5353 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, Sot-23-5, Reel; Output Type Texas Instruments
33AH5353
Ldo, Fixed, 5V, 0.15A, Sot-23-5, Reel; Output Type Texas Instruments 33AH5353
LDO, FIXED, 5V, 0.15A, SOT-23-5, REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, SOT-23-5, REEL; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5354
Product Name Ldo, Fixed, 5V, 0.15A, Sot-23-5, Reel; Output Type Texas Instruments
Input Voltage 2.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details