Texas Instruments Standard Linear and Logic V Reg, 2.7-30V, 0.2A, 3.9V, 2%, 5Sot23; Output Type Texas Instruments TPS70939DBVT

Description
V REG, 2.7-30V, 0.2A, 3.9V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes
Description
V REG, 2.7-30V, 0.2A, 3.9V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, 2.7-30V, 0.2A, 3.9V, 2%, 5Sot23; Output Type Texas Instruments - 28AH6081 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2.7-30V, 0.2A, 3.9V, 2%, 5Sot23; Output Type Texas Instruments
28AH6081
V Reg, 2.7-30V, 0.2A, 3.9V, 2%, 5Sot23; Output Type Texas Instruments 28AH6081
V REG, 2.7-30V, 0.2A, 3.9V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

V REG, 2.7-30V, 0.2A, 3.9V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3.9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH6081
Product Name V Reg, 2.7-30V, 0.2A, 3.9V, 2%, 5Sot23; Output Type Texas Instruments
Input Voltage 2.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Sure-Volt™ Power Conditioner - EVR-0075-208D-AAA - Utility Systems Technologies, Inc.
Utility Systems Technologies, Inc.
Specs
Phase Three
Frequency 60Hz
Configuration HardWired; Floor; Bare Frame Unit
View Details