Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70930QDRVRQ1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-42060-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-42060-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-42060-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power Voltage Regulator IC
776-TPS70930QDRVRQ1
Automotive Low-Power Voltage Regulator IC 776-TPS70930QDRVRQ1
Automotive 150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: TPS70930QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70930QDRVRQ1 can be used for catalog matching and distributor lookup.

Automotive 150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: TPS70930QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70930QDRVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70930QDRVRQ1 - 805595-TPS70930QDRVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70930QDRVRQ1
805595-TPS70930QDRVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS70930QDRVRQ1 805595-TPS70930QDRVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 805595-TPS70930QDRVR Q1 Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 3V Supplier Device Package: 6-SON (2x2) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 30V PSRR: 80dB ~ 52dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 6-WDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 1.54V at 150mA Current - Quiescent (Iq): 2.05μA Current - Supply (Maximum): 350μA

Manufacturer: Texas Instruments
Win Source Part Number: 805595-TPS70930QDRVRQ1
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 30V
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.54V at 150mA
Current - Quiescent (Iq): 2.05μA
Current - Supply (Maximum): 350μA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70930QDRVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70930QDRVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70930QDRVRQ1
IC REG LINEAR 3V 150MA 6WSON

IC REG LINEAR 3V 150MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70930QDRVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70930QDRVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70930QDRVRQ1
IC REG LINEAR 3V 150MA 6WSON

IC REG LINEAR 3V 150MA 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70930QDRVRQ1
LDO Voltage Regulators TPS70930QDRVRQ1
LDO Voltage Regulators 150-mA,30-VUlt-LowIQ Wide Input LDO

LDO Voltage Regulators 150-mA,30-VUlt-LowIQ Wide Input LDO

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS70930QDRVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70930QDRVRQ1
PMIC - Voltage Regulators - Linear TPS70930QDRVRQ1
IC REG LINEAR 3V 150MA 6WSON

IC REG LINEAR 3V 150MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-42060-2-ND 776-TPS70930QDRVRQ1 805595-TPS70930QDRVRQ1 TPS70930QDRVRQ1 TPS70930QDRVRQ1 TPS70930QDRVRQ1 TPS70930QDRVRQ1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive Low-Power Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS70930QDRVRQ1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data