AUTOMOTIVE 150-MA, 30-V, ULTRA-L
AUTOMOTIVE 150-MA, 30-V, ULTRA-L
AUTOMOTIVE 150-MA, 30-V, ULTRA-L
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TPS70930QDBVRM3Q1DKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |