Texas Instruments TPS70930 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection TPS70930DRVT

Description
150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 6-SON -40 to 125
Request a Quote Datasheet
Description
150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70930 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection - TPS70930DRVT - Texas Instruments
Dallas, TX, United States
TPS70930 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection
TPS70930DRVT
TPS70930 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection TPS70930DRVT
150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 6-SON -40 to 125

150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 6-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37251-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37251-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37251-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37251-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37251-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37251-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-37251-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-37251-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-37251-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Low-Power 3V 150mA 30V LDO Voltage Regulator IC
776-TPS70930DRVT
Low-Power 3V 150mA 30V LDO Voltage Regulator IC 776-TPS70930DRVT
3V LDO, 150mA, 30V In, Low IQ, 6-WSON Product overview: TPS70930DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 150mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70930DRVT can be used for catalog matching and distributor lookup.

3V LDO, 150mA, 30V In, Low IQ, 6-WSON Product overview: TPS70930DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3V, 150mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70930DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317102-TPS70930DRVT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317102-TPS70930DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317102-TPS70930DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1317102-TPS70930DRVT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 350 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3V Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 6-WDFN Exposed Pad PSRR: 80dB ~ 52dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.05 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISTPS70930DRVT,2 96-37251-2,296-37251 -1,2156-TPS70930DRVT ,296-37251-6 Base Product Number: TPS70930 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 1.4V @ 150mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317102-TPS70930DRVT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 350 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WDFN Exposed Pad
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.05 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISTPS70930DRVT,296-37251-2,296-37251-1,2156-TPS70930DRVT,296-37251-6
Base Product Number: TPS70930
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.4V @ 150mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS70930DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70930DRVT
PMIC - Voltage Regulators - Linear TPS70930DRVT
IC REG LINEAR 3V 150MA 6WSON

IC REG LINEAR 3V 150MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70930DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70930DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70930DRVT
IC REG LINEAR 3V 150MA 6WSON

IC REG LINEAR 3V 150MA 6WSON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70930DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70930DRVT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70930DRVT
IC REG LINEAR 3V 150MA 6WSON

IC REG LINEAR 3V 150MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70930DRVT 296-37251-6-ND 776-TPS70930DRVT 1317102-TPS70930DRVT TPS70930DRVT TPS70930DRVT TPS70930DRVT
Product Name TPS70930 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 3V 150mA 30V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON,SOT-23 Other; 6-WDFN Exposed Pad Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24314ADSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057CDGKR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25618EYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details