150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
3V LDO Regulator, 150mA, 30V In, SOT-23-5 Product overview: TPS70930DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70930DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1112696-TPS70930DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 1.4V @ 150mA
Operating Supply Current: 2.05μA to 350μA
PSRR: 80dB to 52dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
150mA 3V 1uA IQ Regulator Enable SOT23-5
150mA 3V 1uA IQ Regulator Enable SOT23-5
150mA 3V 1uA IQ Regulator Enable SOT23-5
IC REG LINEAR 3V 150MA SOT23-5
LDO Voltage Regulators 150mA 30V Ultra-Lo IQ Wd Input LDO Reg
IC REG LINEAR 3V 150MA SOT23-5
IC REG LINEAR 3V 150MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70930DBVT | 296-44400-6-ND | 776-TPS70930DBVT | 1112696-TPS70930DBVT | 8257021 | 8257021P | TPS70930DBVT | TPS70930DBVT | TPS70930DBVT | TPS70930DBVT |
| Product Name | TPS70930 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 150mA 30V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70930DBVT | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; SON,SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |