LDO, FIXED, 3V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6078 |
| Product Name | Ldo, Fixed, 3V, 0.15A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.7 to 30 volts |