Texas Instruments TPS70928-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable TPS70928QDBVRQ1

Description
150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70928-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable - TPS70928QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS70928-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable
TPS70928QDBVRQ1
TPS70928-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable TPS70928QDBVRQ1
150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125

150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS70928QDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS70928QDBVRQ1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS70928QDBVRQ1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS70928QDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS70928QDBVRQ1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS70928QDBVRQ1CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS70928QDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS70928QDBVRQ1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS70928QDBVRQ1DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power SOT-23 Voltage Regulator IC
776-TPS70928QDBVRQ1
Automotive Low-Power SOT-23 Voltage Regulator IC 776-TPS70928QDBVRQ1
Automotive 150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection 5-SOT-23 -40 to 125 Product overview: TPS70928QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70928QDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive 150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection 5-SOT-23 -40 to 125 Product overview: TPS70928QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70928QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS70928QDBVRQ1 - 1273115-TPS70928QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS70928QDBVRQ1
1273115-TPS70928QDBVRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS70928QDBVRQ1 1273115-TPS70928QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1273115-TPS70928QDBV RQ1 Packaging: Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 52dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 350μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.8V Voltage - Input (Maximum): 30V Current - Quiescent (Iq): 2.05μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273115-TPS70928QDBVRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 350μA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.8V
Voltage - Input (Maximum): 30V
Current - Quiescent (Iq): 2.05μA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70928QDBVRQ1
LDO Voltage Regulators TPS70928QDBVRQ1
LDO Voltage Regulators 150mA 30V 1uA IQ VTG Regs

LDO Voltage Regulators 150mA 30V 1uA IQ VTG Regs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70928QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70928QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70928QDBVRQ1
IC REG LINEAR 2.8V 150MA SOT23-5

IC REG LINEAR 2.8V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS70928QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70928QDBVRQ1
PMIC - Voltage Regulators - Linear TPS70928QDBVRQ1
IC REG LINEAR 2.8V 150MA SOT23-5

IC REG LINEAR 2.8V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS70928QDBVRQ1 296-TPS70928QDBVRQ1TR-ND 776-TPS70928QDBVRQ1 1273115-TPS70928QDBVRQ1 TPS70928QDBVRQ1 TPS70928QDBVRQ1 TPS70928QDBVRQ1
Product Name TPS70928-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Automotive Low-Power SOT-23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS70928QDBVRQ1 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data