Texas Instruments Standard Linear and Logic V Reg, 2.7-30V, 0.245Vdo, 2.8V, 5Sot23; Output Type Texas Instruments TPS70928DBVT

Description
V REG, 2.7-30V, 0.245VDO, 2.8V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes
Description
V REG, 2.7-30V, 0.245VDO, 2.8V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, 2.7-30V, 0.245Vdo, 2.8V, 5Sot23; Output Type Texas Instruments - 33AH5350 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2.7-30V, 0.245Vdo, 2.8V, 5Sot23; Output Type Texas Instruments
33AH5350
V Reg, 2.7-30V, 0.245Vdo, 2.8V, 5Sot23; Output Type Texas Instruments 33AH5350
V REG, 2.7-30V, 0.245VDO, 2.8V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

V REG, 2.7-30V, 0.245VDO, 2.8V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site
V Reg, 2.7-30V, 0.245Vdo, 2.8V, 5Sot23; Output Type Texas Instruments - 28AH6077 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2.7-30V, 0.245Vdo, 2.8V, 5Sot23; Output Type Texas Instruments
28AH6077
V Reg, 2.7-30V, 0.245Vdo, 2.8V, 5Sot23; Output Type Texas Instruments 28AH6077
V REG, 2.7-30V, 0.245VDO, 2.8V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

V REG, 2.7-30V, 0.245VDO, 2.8V, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:2.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH5350
Product Name V Reg, 2.7-30V, 0.245Vdo, 2.8V, 5Sot23; Output Type Texas Instruments
Input Voltage 2.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details