TPS709-Q1 Automotive 150-mA 30-V ultra-low-IQ wide-input LDO regulator with reverse-current protection
Manufacturer: Texas Instruments
Win Source Part Number: 1317142-TPS70927QDRV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 350 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 2.7V
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WDFN Exposed Pad
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.05 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TPS70927QDRVRQ1
Base Product Number: TPS70927
RoHS Status: ROHS3 Compliant
Automotive 150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection 6-WSON -40 to 125 Product overview: TPS70927QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70927QDRVRQ1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
IC REG LINEAR 2.7V 150MA 6WSON
IC REG LINEAR 2.7V 150MA 6WSON
IC REG LINEAR 2.7V 150MA 6WSON
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS70927QDRVRQ1 | 1317142-TPS70927QDRVRQ1 | 776-TPS70927QDRVRQ1 | 296-42058-2-ND | TPS70927QDRVRQ1 | TPS70927QDRVRQ1 | TPS70927QDRVRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Automotive Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; WSON6 | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |