150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 5-SOT-23 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
150mA LDO 2.7V Fixed Output, 30V In, SOT-23-5 Product overview: TPS70927DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 2.7V, 30V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 2.7V, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70927DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900936-TPS70927DBVR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS70927
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48208-6, 296-48208-1, 296-48208-2, TPS70927DBVR-ND
IC REG LINEAR 2.7V 150MA SOT23-5
IC REG LINEAR 2.7V 150MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS70927DBVR | 296-48208-2-ND | 776-TPS70927DBVR | 900936-TPS70927DBVR | TPS70927DBVR | TPS70927DBVR |
| Product Name | TPS70927 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 150mA 2.7V 30V SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70927DBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Input Overcurrent Protection | ||||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |