Texas Instruments TPS70925-Q1 TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable TPS70925QDBVRQ1

Description
TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS70925-Q1 TPS709XX-Q1  150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable - TPS70925QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS70925-Q1 TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable
TPS70925QDBVRQ1
TPS70925-Q1 TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable TPS70925QDBVRQ1
TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125

TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power SOT-23 Voltage Regulator IC
776-TPS70925QDBVRQ1
Automotive Low-Power SOT-23 Voltage Regulator IC 776-TPS70925QDBVRQ1
Automotive 150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection 5-SOT-23 -40 to 125 Product overview: TPS70925QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70925QDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive 150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection 5-SOT-23 -40 to 125 Product overview: TPS70925QDBVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70925QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323699-TPS70925QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323699-TPS70925QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323699-TPS70925QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1323699-TPS70925QDBV RQ1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 350 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 2.5V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Case / Package: SC-74A, SOT-753 PSRR: 80dB ~ 52dB (10Hz ~ 1kHz) Protection Features: Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.05 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40925-1-ND,296- 40925-1,296-40925-2, TEXTISTPS70925QDBVRQ 1,296-40925-6,TPS709 25QDBVRQ1-ND,2156-TP S70925QDBVRQ1 Base Product Number: TPS70925 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323699-TPS70925QDBVRQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 350 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
PSRR: 80dB ~ 52dB (10Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Current, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.05 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-40925-1-ND,296-40925-1,296-40925-2,TEXTISTPS70925QDBVRQ1,296-40925-6,TPS70925QDBVRQ1-ND,2156-TPS70925QDBVRQ1
Base Product Number: TPS70925
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-40925-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-40925-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-40925-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS70925QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70925QDBVRQ1
PMIC - Voltage Regulators - Linear TPS70925QDBVRQ1
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70925QDBVRQ1
LDO Voltage Regulators TPS70925QDBVRQ1
LDO Voltage Regulators 150mA 30V 1uA IQ VTG Regs

LDO Voltage Regulators 150mA 30V 1uA IQ VTG Regs

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70925QDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70925QDBVRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70925QDBVRQ1
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70925QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70925QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70925QDBVRQ1
IC REG LINEAR 2.5V 150MA SOT23-5

IC REG LINEAR 2.5V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS70925QDBVRQ1 776-TPS70925QDBVRQ1 1323699-TPS70925QDBVRQ1 296-40925-2-ND TPS70925QDBVRQ1 TPS70925QDBVRQ1 TPS70925QDBVRQ1 TPS70925QDBVRQ1
Product Name TPS70925-Q1 TPS709XX-Q1 150-mA, 30-V, 1-?A IQ Voltage Regulators With Enable Automotive Low-Power SOT-23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data