Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
IC REG LINEAR 1.8V 150MA 6WSON
IC REG LINEAR 1.8V 150MA 6WSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-42056-2-ND | TPS70918QDRVRQ1 | TPS70918QDRVRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 6-WDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable |