150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection 6-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-WSON (2x2)
150-mA, 30-V, ultra-low-IQ, low-dropout voltage regulator with reverse current protection and enable 6-WSON -40 to 125 Product overview: TPS70918DRVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70918DRVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 119637-TPS70918DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (3x2)
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 2.05μA to 350μA
PSRR: 80dB to 52dB (10Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators Low-Dropout Regulator
IC REG LINEAR 1.8V 150MA 6WSON
IC REG LINEAR 1.8V 150MA 6WSON
IC REG LINEAR 1.8V 150MA 6WSON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS70918DRVR | 296-TPS70918DRVRCT-ND | 776-TPS70918DRVR | 119637-TPS70918DRVR | TPS70918DRVR | TPS70918DRVR | TPS70918DRVR | TPS70918DRVR |
| Product Name | TPS70918 150-mA, 30-V, Ultra-Low IQ, Wide Input Low-Dropout Regulator with Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70918DRVR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SON,SOT-23 | Other; 6-WDFN Exposed Pad | Other; SON | Other; 6-SON (3x2) | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |