Texas Instruments Standard Linear and Logic Ldo Voltage Regulator, Fixed, 1.8V, 150Ma, Sot-23-5; Output Type Texas Instruments TPS70918DBVT

Description
LDO VOLTAGE REGULATOR, FIXED, 1.8V, 150mA, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, FIXED, 1.8V, 150mA, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, Fixed, 1.8V, 150Ma, Sot-23-5; Output Type Texas Instruments - 67W0328 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, Fixed, 1.8V, 150Ma, Sot-23-5; Output Type Texas Instruments
67W0328
Ldo Voltage Regulator, Fixed, 1.8V, 150Ma, Sot-23-5; Output Type Texas Instruments 67W0328
LDO VOLTAGE REGULATOR, FIXED, 1.8V, 150mA, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, FIXED, 1.8V, 150mA, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

Supplier's Site
V Reg, 2.7-30V, 0.2A, 1.8V, 2%, 5Sot23; Output Type Texas Instruments - 28AH6075 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2.7-30V, 0.2A, 1.8V, 2%, 5Sot23; Output Type Texas Instruments
28AH6075
V Reg, 2.7-30V, 0.2A, 1.8V, 2%, 5Sot23; Output Type Texas Instruments 28AH6075
V REG, 2.7-30V, 0.2A, 1.8V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

V REG, 2.7-30V, 0.2A, 1.8V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:30V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 67W0328 28AH6075
Product Name Ldo Voltage Regulator, Fixed, 1.8V, 150Ma, Sot-23-5; Output Type Texas Instruments V Reg, 2.7-30V, 0.2A, 1.8V, 2%, 5Sot23; Output Type Texas Instruments
Input Voltage 2.7 to 30 volts 2.7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details