Dual-Output LDO With SVS and Independent Enables 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055792-TPS70858PWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.83V @ 250mA,
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 250mA, 125mA
Output Voltage: 3.3V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V, 2.5V
Dropout Voltage-Max: 0.14V @ 250mA,
Operating Supply Current: 230μA
PSRR: 60dB (1KHz), 50dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
250mA Dual LDO, 3.3V Fixed Output, 2% Acc, Power Good, HTSSOP Product overview: TPS70858PWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 3.3V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70858PWP can be used for catalog matching and distributor lookup.
TPS708 Dual-Output, 125-mA/250-mA Low Dropout Voltage Regulators with Integrated SVS
LDO Voltage Regulators 3.3V/1.2V 250/125mA
IC REG LINEAR 3.3V/2.5V 20HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS70858PWP | 296-8040-5-ND | 055792-TPS70858PWP | 776-TPS70858PWP | TPS70858PWP | TPS70858PWP | TPS70858PWP |
| Product Name | TPS70858 Dual-Output LDO With SVS and Independent Enables | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS70858PWP | Dual 250mA 3.3V HTSSOP LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-HTSSOP | Other; HTSSOP | SSOP; Other; HTSSOP20 | ||
| Output Voltage | 3.3 volts | 2.5 to 3.3 volts | 3.3 to 2.5 volts | 2.5 volts | 3.3 volts | ||
| IOUT | 0.2500 amps | 0.1250 to 0.2500 amps | 0.2500 to 0.1250 amps | 0.1250 amps | 0.2500 to 0.1250 amps |