Dual-Output LDO With SVS and Independent Enables 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP
250mA Dual LDO, 1.8V Fixed, 2% Acc, Power Good, HTSSOP Product overview: TPS70851PWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 250mA, 1.8V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 250mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS70851PWPR can be used for catalog matching and distributor lookup.
TPS708 Dual-Output, 125-mA/250-mA Low Dropout Voltage Regulators with Integrated SVS
Manufacturer: Texas Instruments
Win Source Part Number: 1273111-TPS70851PWPR
Packaging: Tape and Reel
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Power Good, Reset, Sequencing
Output Current: 250mA, 125mA
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (1KHz), 50dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: TPS70851
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V, 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.14V at 250mA,
Current - Quiescent (Iq): 230μA
LDO Voltage Regulators Dual-Output LDO
IC REG LINEAR 3.3V/1.8V 20HTSSOP
IC REG LINEAR 3.3V/1.8V 20HTSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS70851PWPR | TPS70851PWPR-ND | 776-TPS70851PWPR | TPS70851PWPR | 1273111-TPS70851PWPR | TPS70851PWPR | TPS70851PWPR | TPS70851PWPR |
| Product Name | TPS70851 Dual-Output LDO With SVS and Independent Enables | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Dual 250mA 1.8V HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS70851PWPR | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | SSOP; Other; HTSSOP20 | SSOP; Other; 20-PowerTSSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset, Sequencing | Enable, Power Good, Reset, Sequencing | ||||
| Output Voltage | 3.3 volts | 1.8 to 3.3 volts | 1.8 volts | 3.3 to 1.8 volts | 3.3 volts |