Texas Instruments TPS70845 Dual-Output LDO With SVS and Independent Enables TPS70845PWPG4

Description
Dual-Output LDO With SVS and Independent Enables 20-HTSSOP -40 to 125
Request a Quote
Description
Dual-Output LDO With SVS and Independent Enables 20-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS70845PWPG4 is a dual-output low dropout (LDO) voltage regulator designed for split-supply systems. It provides fixed output voltages of 3.3V and 1.2V, with the capability to deliver up to 250 mA from the first regulator and 125 mA from the second. The device features independent enable functions for each output, allowing for flexible power management. This regulator exhibits a low quiescent current of approximately 190 µA at full load and operates with low noise, typically 65 mV RMS without the need for additional bypass capacitors. It includes an integrated supervisory circuit for power-on reset (POR) and a manual reset input, enhancing system reliability. The TPS70845 also incorporates undervoltage lockout (UVLO) protection and thermal shutdown features to safeguard against potential damage. The device is housed in a 20-pin PowerPAD,Ñ¢ TSSOP package, suitable for applications requiring compact design and efficient thermal management. Its specifications make it a viable option for engineers looking for reliable voltage regulation in low-power applications.

Datasheet Summary
Powered by GS/AI

The TPS70845PWPG4 is a dual-output low dropout (LDO) voltage regulator designed for split-supply systems. It provides fixed output voltages of 3.3V and 1.2V, with the capability to deliver up to 250 mA from the first regulator and 125 mA from the second. The device features independent enable functions for each output, allowing for flexible power management. This regulator exhibits a low quiescent current of approximately 190 µA at full load and operates with low noise, typically 65 mV RMS without the need for additional bypass capacitors. It includes an integrated supervisory circuit for power-on reset (POR) and a manual reset input, enhancing system reliability. The TPS70845 also incorporates undervoltage lockout (UVLO) protection and thermal shutdown features to safeguard against potential damage. The device is housed in a 20-pin PowerPAD,Ñ¢ TSSOP package, suitable for applications requiring compact design and efficient thermal management. Its specifications make it a viable option for engineers looking for reliable voltage regulation in low-power applications.

Suppliers

Company
Product
Description
Supplier Links
TPS70845 Dual-Output LDO With SVS and Independent Enables - TPS70845PWPG4 - Texas Instruments
Dallas, TX, United States
TPS70845 Dual-Output LDO With SVS and Independent Enables
TPS70845PWPG4
TPS70845 Dual-Output LDO With SVS and Independent Enables TPS70845PWPG4
Dual-Output LDO With SVS and Independent Enables 20-HTSSOP -40 to 125

Dual-Output LDO With SVS and Independent Enables 20-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS70845PWPG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS70845PWPG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS70845PWPG4-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 2 Output 250mA, 125mA 20-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS70845PWPG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS70845PWPG4
PMIC - Voltage Regulators - Linear TPS70845PWPG4
IC REG LINEAR 3.3V/1.2V 20HTSSOP

IC REG LINEAR 3.3V/1.2V 20HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS70845PWPG4
LDO Voltage Regulators TPS70845PWPG4
LDO Voltage Regulators Dual-Output LDO

LDO Voltage Regulators Dual-Output LDO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS70845PWPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS70845PWPG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS70845PWPG4
IC REG LINEAR 3.3V/1.2V 20HTSSOP

IC REG LINEAR 3.3V/1.2V 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS70845PWPG4 TPS70845PWPG4-ND TPS70845PWPG4 TPS70845PWPG4 TPS70845PWPG4
Product Name TPS70845 Dual-Output LDO With SVS and Independent Enables Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)"
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Output Discharge,Overcurrent Protection,Power Good,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable, Power Good, Reset, Sequencing
Output Voltage 3.3 volts 1.2 to 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24271RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
25V TSSOP Power Management IC - 713-BQ20Z75DBTR-V180 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers