LDO, DUAL, 3.3V/1.5, 1A, HTSSOP-24; Input Voltage Max:6V; Input Voltage Min:2.7V; No. of Outputs:2 Output; Regulator Output Type:Fixed; LDO Regulator Case Style:HTSSOP; No. of Pins:24Pins; Output Current - Output 1:1A; Output CurrentRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6070 |
| Product Name | Ldo, Dual, 3.3V/1.5, 1A, Htssop-24; Input Voltage Max Texas Instruments |
| Input Voltage | 2.7 to 6 volts |