Texas Instruments Standard Linear and Logic Voltage Regulator TPS70358PWP

Description
LDO, DUAL, 3.3V/2.5V, 1A/2A, HTSSOP-24; INPUT VOLTAGE MAX:6V; INPUT VOLTAGE MIN:2.7V; NO. OF OUTPUTS:2 OUTPUT; REGULATOR OUTPUT TYPE:FIXED; LDO REGULATOR CASE STYLE:HTSSOP; NO. OF PINS:24PINS; OUTPUT CURRENT - OUTPUT 1:1A; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LDO, DUAL, 3.3V/2.5V, 1A/2A, HTSSOP-24; INPUT VOLTAGE MAX:6V; INPUT VOLTAGE MIN:2.7V; NO. OF OUTPUTS:2 OUTPUT; REGULATOR OUTPUT TYPE:FIXED; LDO REGULATOR CASE STYLE:HTSSOP; NO. OF PINS:24PINS; OUTPUT CURRENT - OUTPUT 1:1A; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16871495 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16871495
Voltage Regulator 16871495
LDO, DUAL, 3.3V/2.5V, 1A/2A, HTSSOP-24; INPUT VOLTAGE MAX:6V; INPUT VOLTAGE MIN:2.7V; NO. OF OUTPUTS:2 OUTPUT; REGULATOR OUTPUT TYPE:FIXED; LDO REGULATOR CASE STYLE:HTSSOP; NO. OF PINS:24PINS; OUTPUT CURRENT - OUTPUT 1:1A; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO, DUAL, 3.3V/2.5V, 1A/2A, HTSSOP-24; INPUT VOLTAGE MAX:6V; INPUT VOLTAGE MIN:2.7V; NO. OF OUTPUTS:2 OUTPUT; REGULATOR OUTPUT TYPE:FIXED; LDO REGULATOR CASE STYLE:HTSSOP; NO. OF PINS:24PINS; OUTPUT CURRENT - OUTPUT 1:1A; OUTPUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 16871495
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details