Texas Instruments Standard Linear and Logic Buck -5V 0.2A Step-Down DC-DC Converter IC TPS6735IDG4

Description
IC REG BUCK INV -5V 0.2A 8SOIC Product overview: TPS6735IDG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, -5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, -5V, 0.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6735IDG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK INV -5V 0.2A 8SOIC Product overview: TPS6735IDG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, -5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, -5V, 0.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6735IDG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck -5V 0.2A Step-Down DC-DC Converter IC
739-TPS6735IDG4
Buck -5V 0.2A Step-Down DC-DC Converter IC 739-TPS6735IDG4
IC REG BUCK INV -5V 0.2A 8SOIC Product overview: TPS6735IDG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, -5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, -5V, 0.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6735IDG4 can be used for catalog matching and distributor lookup.

IC REG BUCK INV -5V 0.2A 8SOIC Product overview: TPS6735IDG4 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, -5V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, -5V, 0.2A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6735IDG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-TPS6735IDG4
Product Name Buck -5V 0.2A Step-Down DC-DC Converter IC
Package Type Other; SOIC
Output Voltage -5 volts
Input Voltage 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 0.6V 1.2A Step-Down DC-DC Converter IC - 739-AAT1145IDE-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details
DC-DC Converters - 1227463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 18 volts
View Details