Texas Instruments Standard Linear and Logic Switching Voltage Regulators TPS6735ID

Description
Switching Voltage Regulators 200mA 12V DC/DC
Datasheet
Description
Switching Voltage Regulators 200mA 12V DC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS6735ID
Switching Voltage Regulators TPS6735ID
Switching Voltage Regulators 200mA 12V DC/DC

Switching Voltage Regulators 200mA 12V DC/DC

Buy Now Datasheet
Dc/dc Inverter 200Ma 5V, Smd, 6735I; Topology Texas Instruments - 27AJ0694 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Inverter 200Ma 5V, Smd, 6735I; Topology Texas Instruments
27AJ0694
Dc/dc Inverter 200Ma 5V, Smd, 6735I; Topology Texas Instruments 27AJ0694
DC/DC INVERTER 200MA 5V, SMD, 6735I; Topology:Inverting; Input Voltage Min:4V; Input Voltage Max:6.2V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:200mA; Output Voltage Nom.:-5V; Switching Frequency:160kHz; RoHS Compliant: Yes

DC/DC INVERTER 200MA 5V, SMD, 6735I; Topology:Inverting; Input Voltage Min:4V; Input Voltage Max:6.2V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:200mA; Output Voltage Nom.:-5V; Switching Frequency:160kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number TPS6735ID 27AJ0694
Product Name Switching Voltage Regulators Dc/dc Inverter 200Ma 5V, Smd, 6735I; Topology Texas Instruments
Frequency 160kHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details