Texas Instruments High-Performance Analog Optoisolator IC TPS6734ID

Description
DC/DC CONVERTER, 120MA 12V, 6734I; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:12V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:120MA; OUTPUT VOLTAGE NOM.:12V; SWITCHING FREQUENCY:170KHZ;;RO HS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DC/DC CONVERTER, 120MA 12V, 6734I; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:12V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:120MA; OUTPUT VOLTAGE NOM.:12V; SWITCHING FREQUENCY:170KHZ;;RO HS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 39489946 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
39489946
Optoisolator IC 39489946
DC/DC CONVERTER, 120MA 12V, 6734I; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:12V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:120MA; OUTPUT VOLTAGE NOM.:12V; SWITCHING FREQUENCY:170KHZ;;RO HS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONVERTER, 120MA 12V, 6734I; TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:2.7V; INPUT VOLTAGE MAX:12V; DC / DC CONVERTER IC CASE:SOIC; NO. OF PINS:8PINS; OUTPUT CURRENT:120MA; OUTPUT VOLTAGE NOM.:12V; SWITCHING FREQUENCY:170KHZ;;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 39489946
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 6N137#520 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details