Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65988DHRSHR TPS65988DHRSHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900924-TPS65988DHRSH R Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65988 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52068-6, TPS65988DHRSHR-ND, 296-52068-1, 296-52068-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900924-TPS65988DHRSH R Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65988 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52068-6, TPS65988DHRSHR-ND, 296-52068-1, 296-52068-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65988DHRSHR - 900924-TPS65988DHRSHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65988DHRSHR
900924-TPS65988DHRSHR
PMIC - PMIC - Power Management - Specialized - TPS65988DHRSHR 900924-TPS65988DHRSHR
Manufacturer: Texas Instruments Win Source Part Number: 900924-TPS65988DHRSH R Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65988 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52068-6, TPS65988DHRSHR-ND, 296-52068-1, 296-52068-2

Manufacturer: Texas Instruments
Win Source Part Number: 900924-TPS65988DHRSHR
Operating Temperature Range: -10°C ~ 75°C
Features: USB, Type-C Controller PMIC 56-VQFN (7x7)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65988
Categories: Integrated Circuits (ICs)
Case / Package: 56-VQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52068-6, TPS65988DHRSHR-ND, 296-52068-1, 296-52068-2

Buy Now Datasheet
Power Management - Specialized - TPS65988DHRSHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65988DHRSHR
Power Management - Specialized TPS65988DHRSHR
USB, Type-C Controller PMIC 56-VQFN (7x7)

USB, Type-C Controller PMIC 56-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900924-TPS65988DHRSHR TPS65988DHRSHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65988DHRSHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details