Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65987DDJRSHR TPS65987DDJRSHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900923-TPS65987DDJRS HR Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65987 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS65987DDJRSHRD KR, 296-TPS65987DDJRSHRC T, 296-TPS65987DDJRSHRT R
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900923-TPS65987DDJRS HR Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65987 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS65987DDJRSHRD KR, 296-TPS65987DDJRSHRC T, 296-TPS65987DDJRSHRT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65987DDJRSHR - 900923-TPS65987DDJRSHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65987DDJRSHR
900923-TPS65987DDJRSHR
PMIC - PMIC - Power Management - Specialized - TPS65987DDJRSHR 900923-TPS65987DDJRSHR
Manufacturer: Texas Instruments Win Source Part Number: 900923-TPS65987DDJRS HR Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65987 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS65987DDJRSHRD KR, 296-TPS65987DDJRSHRC T, 296-TPS65987DDJRSHRT R

Manufacturer: Texas Instruments
Win Source Part Number: 900923-TPS65987DDJRSHR
Operating Temperature Range: -10°C ~ 75°C
Features: USB, Type-C Controller PMIC 56-VQFN (7x7)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65987
Categories: Integrated Circuits (ICs)
Case / Package: 56-VQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS65987DDJRSHRDKR, 296-TPS65987DDJRSHRCT, 296-TPS65987DDJRSHRTR

Buy Now Datasheet
Power Management - Specialized - TPS65987DDJRSHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65987DDJRSHR
Power Management - Specialized TPS65987DDJRSHR
USB, Type-C Controller PMIC 56-VQFN (7x7)

USB, Type-C Controller PMIC 56-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 900923-TPS65987DDJRSHR TPS65987DDJRSHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65987DDJRSHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905807P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - ATL431AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details