Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65987DDHRSHR TPS65987DDHRSHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 844576-TPS65987DDHRS HR Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65987 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52067-2, 296-52067-1, TPS65987DDHRSHR-ND, 296-52067-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844576-TPS65987DDHRS HR Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65987 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52067-2, 296-52067-1, TPS65987DDHRSHR-ND, 296-52067-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65987DDHRSHR - 844576-TPS65987DDHRSHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65987DDHRSHR
844576-TPS65987DDHRSHR
PMIC - PMIC - Power Management - Specialized - TPS65987DDHRSHR 844576-TPS65987DDHRSHR
Manufacturer: Texas Instruments Win Source Part Number: 844576-TPS65987DDHRS HR Operating Temperature Range: -10°C ~ 75°C Features: USB, Type-C Controller PMIC 56-VQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS65987 Categories: Integrated Circuits (ICs) Case / Package: 56-VQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52067-2, 296-52067-1, TPS65987DDHRSHR-ND, 296-52067-6

Manufacturer: Texas Instruments
Win Source Part Number: 844576-TPS65987DDHRSHR
Operating Temperature Range: -10°C ~ 75°C
Features: USB, Type-C Controller PMIC 56-VQFN (7x7)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65987
Categories: Integrated Circuits (ICs)
Case / Package: 56-VQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52067-2, 296-52067-1, TPS65987DDHRSHR-ND, 296-52067-6

Buy Now Datasheet
Power Management - Specialized - TPS65987DDHRSHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65987DDHRSHR
Power Management - Specialized TPS65987DDHRSHR
USB, Type-C Controller PMIC 56-VQFN (7x7)

USB, Type-C Controller PMIC 56-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 844576-TPS65987DDHRSHR TPS65987DDHRSHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65987DDHRSHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details