Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65983BAZBHR TPS65983BAZBHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937307-TPS65983BAZBH R Operating Temperature Range: -10°C ~ 85°C Features: USB, Type-C Controller PMIC 96-NFBGA (6x6) Package: 96-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS65983 Categories: Integrated Circuits (ICs) Case / Package: 96-NFBGA (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65983BAZBHR-ND, 296-52066-2, 296-52066-1, 296-52066-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937307-TPS65983BAZBH R Operating Temperature Range: -10°C ~ 85°C Features: USB, Type-C Controller PMIC 96-NFBGA (6x6) Package: 96-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS65983 Categories: Integrated Circuits (ICs) Case / Package: 96-NFBGA (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65983BAZBHR-ND, 296-52066-2, 296-52066-1, 296-52066-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65983BAZBHR - 937307-TPS65983BAZBHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65983BAZBHR
937307-TPS65983BAZBHR
PMIC - PMIC - Power Management - Specialized - TPS65983BAZBHR 937307-TPS65983BAZBHR
Manufacturer: Texas Instruments Win Source Part Number: 937307-TPS65983BAZBH R Operating Temperature Range: -10°C ~ 85°C Features: USB, Type-C Controller PMIC 96-NFBGA (6x6) Package: 96-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: TPS65983 Categories: Integrated Circuits (ICs) Case / Package: 96-NFBGA (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65983BAZBHR-ND, 296-52066-2, 296-52066-1, 296-52066-6

Manufacturer: Texas Instruments
Win Source Part Number: 937307-TPS65983BAZBHR
Operating Temperature Range: -10°C ~ 85°C
Features: USB, Type-C Controller PMIC 96-NFBGA (6x6)
Package: 96-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS65983
Categories: Integrated Circuits (ICs)
Case / Package: 96-NFBGA (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS65983BAZBHR-ND, 296-52066-2, 296-52066-1, 296-52066-6

Buy Now Datasheet
Power Management - Specialized - TPS65983BAZBHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65983BAZBHR
Power Management - Specialized TPS65983BAZBHR
USB, Type-C Controller PMIC 96-NFBGA (6x6)

USB, Type-C Controller PMIC 96-NFBGA (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 937307-TPS65983BAZBHR TPS65983BAZBHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65983BAZBHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904457 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details