Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65982ABZQZR TPS65982ABZQZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1273089-TPS65982ABZQ ZR Packaging: Reel - TR Operating Temperature Range: -10°C ~ 85°C Package: 96-VFBGA Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 3.3V, 5V Family Name: TPS65982 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-BGA Microstar Junior (6x6) Introduction Date: June 18, 2015 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1273089-TPS65982ABZQ ZR Packaging: Reel - TR Operating Temperature Range: -10°C ~ 85°C Package: 96-VFBGA Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 3.3V, 5V Family Name: TPS65982 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-BGA Microstar Junior (6x6) Introduction Date: June 18, 2015 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65982ABZQZR - 1273089-TPS65982ABZQZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65982ABZQZR
1273089-TPS65982ABZQZR
PMIC - PMIC - Power Management - Specialized - TPS65982ABZQZR 1273089-TPS65982ABZQZR
Manufacturer: Texas Instruments Win Source Part Number: 1273089-TPS65982ABZQ ZR Packaging: Reel - TR Operating Temperature Range: -10°C ~ 85°C Package: 96-VFBGA Applications: USB, Type-C Controller Mounting: SMD Operating Supply Voltage: 3.3V, 5V Family Name: TPS65982 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-BGA Microstar Junior (6x6) Introduction Date: June 18, 2015 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273089-TPS65982ABZQZR
Packaging: Reel - TR
Operating Temperature Range: -10°C ~ 85°C
Package: 96-VFBGA
Applications: USB, Type-C Controller
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Family Name: TPS65982
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-BGA Microstar Junior (6x6)
Introduction Date: June 18, 2015
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1273089-TPS65982ABZQZR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65982ABZQZR
Applications USB, Type-C Controller
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905615P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
Signal Switches, Multiplexers, Decoders - 1727-74AHCT138BQ-Q100XTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-VFQFN
Number of Pins 16
View Details
2 suppliers
2.5V 3.3V 5V Analog Switch and Multiplexer IC - 743-74CB3T16211DGVRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0700 mA
View Details
2 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details