Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65950BZXNR TPS65950BZXNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 136118-TPS65950BZXNR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 209-NFBGA Supply Voltage - Operating: 2.7 V to 4.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 136118-TPS65950BZXNR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 209-NFBGA Supply Voltage - Operating: 2.7 V to 4.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65950BZXNR - 136118-TPS65950BZXNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65950BZXNR
136118-TPS65950BZXNR
PMIC - PMIC - Power Management - Specialized - TPS65950BZXNR 136118-TPS65950BZXNR
Manufacturer: Texas Instruments Win Source Part Number: 136118-TPS65950BZXNR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 209-NFBGA Supply Voltage - Operating: 2.7 V to 4.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 136118-TPS65950BZXNR
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 209-NFBGA
Supply Voltage - Operating: 2.7 V to 4.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Power Management - Specialized - TPS65950BZXNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65950BZXNR
Power Management - Specialized TPS65950BZXNR
Mobile/OMAP™ PMIC 209-NFBGA

Mobile/OMAP™ PMIC 209-NFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 136118-TPS65950BZXNR TPS65950BZXNR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65950BZXNR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210833P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026DBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details