Texas Instruments PMIC - PMIC - Power Management - Specialized - TPS65950A2ZXN TPS65950A2ZXN

Description
Manufacturer: Texas Instruments Win Source Part Number: 034544-TPS65950A2ZXN Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 209-NFBGA Supply Voltage - Operating: 2.7 V to 4.5 V Alternative Parts (Cross-Reference): TPS65950A2ZXNR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 034544-TPS65950A2ZXN Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 209-NFBGA Supply Voltage - Operating: 2.7 V to 4.5 V Alternative Parts (Cross-Reference): TPS65950A2ZXNR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65950A2ZXN - 034544-TPS65950A2ZXN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65950A2ZXN
034544-TPS65950A2ZXN
PMIC - PMIC - Power Management - Specialized - TPS65950A2ZXN 034544-TPS65950A2ZXN
Manufacturer: Texas Instruments Win Source Part Number: 034544-TPS65950A2ZXN Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 209-NFBGA Supply Voltage - Operating: 2.7 V to 4.5 V Alternative Parts (Cross-Reference): TPS65950A2ZXNR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034544-TPS65950A2ZXN
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 209-NFBGA
Supply Voltage - Operating: 2.7 V to 4.5 V
Alternative Parts (Cross-Reference): TPS65950A2ZXNR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - TPS65950A2ZXN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65950A2ZXN
Power Management - Specialized TPS65950A2ZXN
Mobile/OMAP™ PMIC 209-NFBGA

Mobile/OMAP™ PMIC 209-NFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 034544-TPS65950A2ZXN TPS65950A2ZXN
Product Name PMIC - PMIC - Power Management - Specialized - TPS65950A2ZXN Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details