Texas Instruments High-Performance Analog PMIC - PMIC - Power Management - Specialized - TPS65930BZCHR TPS65930BZCHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 213419-TPS65930BZCHR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213419-TPS65930BZCHR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - TPS65930BZCHR - 213419-TPS65930BZCHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - TPS65930BZCHR
213419-TPS65930BZCHR
PMIC - PMIC - Power Management - Specialized - TPS65930BZCHR 213419-TPS65930BZCHR
Manufacturer: Texas Instruments Win Source Part Number: 213419-TPS65930BZCHR Packaging: Reel - TR Applications: Mobile/OMAP Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 139-NFBGA (10x10) Supply Voltage - Operating: 2.7 V to 4.5 V Operating Supply Current: 300μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213419-TPS65930BZCHR
Packaging: Reel - TR
Applications: Mobile/OMAP
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 139-NFBGA (10x10)
Supply Voltage - Operating: 2.7 V to 4.5 V
Operating Supply Current: 300μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS65930BZCHR - Rochester Electronics
Newburyport, MA, United States
Consumer Circuit, PBGA139

Consumer Circuit, PBGA139

Supplier's Site Datasheet
Power Management - Specialized - TPS65930BZCHR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
TPS65930BZCHR
Power Management - Specialized TPS65930BZCHR
Mobile/OMAP™ PMIC 139-NFBGA (10x10)

Mobile/OMAP™ PMIC 139-NFBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 213419-TPS65930BZCHR TPS65930BZCHR TPS65930BZCHR
Product Name PMIC - PMIC - Power Management - Specialized - TPS65930BZCHR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Voltage Supervisors - 1922301 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details