Texas Instruments High-Performance Analog Power Regulator TPS65930A2ZCH

Description
POWER MANAGEMENT / AUDIO CODEC, 7 O/P, NFBGA-139; SUPPLY VOLTAGE:4.5V; NO. OF STEP-DOWN DC - DC CONVERTERS:3; NO. OF LDO REGULATORS:4; NO. OF REGULATED OUTPUTS:7; DIGITAL IC CASE:NFBGA; NO. OF PINS:139PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER MANAGEMENT / AUDIO CODEC, 7 O/P, NFBGA-139; SUPPLY VOLTAGE:4.5V; NO. OF STEP-DOWN DC - DC CONVERTERS:3; NO. OF LDO REGULATORS:4; NO. OF REGULATED OUTPUTS:7; DIGITAL IC CASE:NFBGA; NO. OF PINS:139PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Regulator - 48850098 - Radwell International
Willingboro, NJ, United States
Power Regulator
48850098
Power Regulator 48850098
POWER MANAGEMENT / AUDIO CODEC, 7 O/P, NFBGA-139; SUPPLY VOLTAGE:4.5V; NO. OF STEP-DOWN DC - DC CONVERTERS:3; NO. OF LDO REGULATORS:4; NO. OF REGULATED OUTPUTS:7; DIGITAL IC CASE:NFBGA; NO. OF PINS:139PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER MANAGEMENT / AUDIO CODEC, 7 O/P, NFBGA-139; SUPPLY VOLTAGE:4.5V; NO. OF STEP-DOWN DC - DC CONVERTERS:3; NO. OF LDO REGULATORS:4; NO. OF REGULATED OUTPUTS:7; DIGITAL IC CASE:NFBGA; NO. OF PINS:139PINS; PACKAGING:EACH ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 48850098
Product Name Power Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details